HP Z30i, 76,2 cm (30"), 2560 x 1600 pixels, LED, LED, 8 ms, Black
HP Z30i. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black