HP logo

HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96380
Info modified on:
30 Dec 2024, 17:23:47
Short summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

HP Z24i, 61 cm (24"), 1920 x 1200 pixels, LED, LCD, 8 ms, Black

Long summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

HP Z24i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.