HP logo

HP Pavilion p6-2496ea Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10808
Info modified on:
07 Oct 2024, 17:48:59
End of life date:
11 Oct 2013
Short summary description HP Pavilion p6-2496ea Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2496ea, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD±RW, Windows 8

Long summary description HP Pavilion p6-2496ea Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2496ea. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.