HP logo

HP ENVY h8-1505ef Intel® Core™ i5 i5-3350P 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6284
Info modified on:
07 Oct 2024, 17:48:55
End of life date:
21 Jul 2013
Short summary description HP ENVY h8-1505ef Intel® Core™ i5 i5-3350P 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Midi Tower PC Black:

HP ENVY h8-1505ef, 3,1 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP ENVY h8-1505ef Intel® Core™ i5 i5-3350P 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Midi Tower PC Black:

HP ENVY h8-1505ef. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.