HP LV1911, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, Black
HP LV1911. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product color: Black