HP logo

HP Pro 3520 Intel Pentium G 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91418
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3520 Intel Pentium G 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black, Silver:

HP Pro 3520, 50,8 cm (20"), HD+, Intel Pentium G, 4 GB, 1 TB, FreeDOS

Long summary description HP Pro 3520 Intel Pentium G 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Black, Silver:

HP Pro 3520. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.