HP logo

HP LaserJet Pro 500 M570dw Laser A4 600 x 600 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5517
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Aug 2022
Short summary description HP LaserJet Pro 500 M570dw Laser A4 600 x 600 DPI 30 ppm Wi-Fi:

HP LaserJet Pro 500 M570dw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description HP LaserJet Pro 500 M570dw Laser A4 600 x 600 DPI 30 ppm Wi-Fi:

HP LaserJet Pro 500 M570dw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.