HP logo

HP Photosmart 6520 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96697
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Photosmart 6520 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Photosmart 6520, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart 6520 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Photosmart 6520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8,5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.