HP logo

HP Scitex FB500/700/950 Printer Cleaning Kit

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139316
Info modified on:
25 Apr 2025, 19:48:45
Short summary description HP Scitex FB500/700/950 Printer Cleaning Kit:

HP Scitex FB500/700/950 Printer Cleaning Kit, HP, Scitex FB500/700/950, 210 mm, 210 mm, 360 mm, 4 kg

Long summary description HP Scitex FB500/700/950 Printer Cleaning Kit:

HP Scitex FB500/700/950 Printer Cleaning Kit. Brand compatibility: HP, Compatibility: Scitex FB500/700/950. Width: 210 mm, Depth: 210 mm, Height: 360 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.