HP logo

HP CH026A printing film

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73303
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
16 Mar 2014
Short summary description HP CH026A printing film:

HP CH026A, Matte, 120 g/m², 8 µm, 96%, 1 year(s), China

Long summary description HP CH026A printing film:

HP CH026A. Finish type: Matte, Print media weight: 120 g/m², Printing media thickness: 8 µm. Size (imperial): 28,6 cm (11.2"), Weight: 10,7 kg, Dimensions (WxDxH): 286 x 146 x 1333 mm. Package dimensions (WxDxH): 286 x 146 x 1333 mm, Package weight: 13 kg. Quantity per pallet: 42 pc(s), Pallet weight: 567 kg. Package dimensions (W x D x H): 285,8 x 146,1 x 1333,5 mm (11.2 x 5.75 x 52.5")

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.