HP logo

HP DeskJet F2180 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188213
Info modified on:
07 Jul 2021, 14:49:46
End of life date:
01 Jul 2008
Short summary description HP DeskJet F2180 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet F2180, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet F2180 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet F2180. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 2,9 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.