HP logo

HP Pavilion p6-2335ef AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4685
Info modified on:
07 Oct 2024, 17:06:02
End of life date:
01 Mar 2013
Short summary description HP Pavilion p6-2335ef AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2335ef, 3,2 GHz, AMD A8, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description HP Pavilion p6-2335ef AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2335ef. Processor frequency: 3,2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7560D, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.