HP Pavilion p6-2330ef, 3,4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 8
HP Pavilion p6-2330ef. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC