HP logo

HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung) ink cartridge 3 pc(s) Original Standard Yield Light magenta

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285739
Info modified on:
14 Dec 2024, 18:47:19
Guarantee:
Until the genuine HP ink is depleted as indicated by the printer, or the end ofdate is reached, whichever occurs firststandard statement: 6 months
Long product name HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung) ink cartridge 3 pc(s) Original Standard Yield Light magenta:

HP 81 3-pack 680-ml Light Magenta Dye Cartridges

HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung) ink cartridge 3 pc(s) Original Standard Yield Light magenta:






Short summary description HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung) ink cartridge 3 pc(s) Original Standard Yield Light magenta:

HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung), Standard Yield, Light magenta, Dye-based ink, 680 ml, 3 pc(s), Multi pack

Long summary description HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung) ink cartridge 3 pc(s) Original Standard Yield Light magenta:

HP 81 680 ml-Farbtintenpatronen Helles Magenta (3er-Packung). Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Color ink volume: 680 ml, Printing colors: Light magenta, Quantity per pack: 3 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.