HP logo

HP 655 AMD E E1-1200 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102046
Info modified on:
22 Jan 2025, 05:23:07
Short summary description HP 655 AMD E E1-1200 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

HP 655, AMD E, 1,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 655 AMD E E1-1200 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

HP 655. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-1200, Processor frequency: 1,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.