HP logo

HP Intel Core i7-3740QM processor 2,7 GHz 6 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71786
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Intel Core i7-3740QM processor 2,7 GHz 6 MB L3:

HP Intel Core i7-3740QM, Intel® Core™ i7, PGA988, 22 nm, i7-3740QM, 2,7 GHz, 64-bit

Long summary description HP Intel Core i7-3740QM processor 2,7 GHz 6 MB L3:

HP Intel Core i7-3740QM. Processor family: Intel® Core™ i7, Processor socket: PGA988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1300 MHz. Market segment: Mobile, PCI Express configurations: 1x8, 1x16, 2x4, 2x8, Supported instruction sets: AVX. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.