HP logo

HP Pavilion 27xi computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171145
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2015
Short summary description HP Pavilion 27xi computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:

HP Pavilion 27xi, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, Black, Silver

Long summary description HP Pavilion 27xi computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:

HP Pavilion 27xi. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.