HP Pavilion 25xi, 63,5 cm (25"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, Black, Silver
HP Pavilion 25xi. Display diagonal: 63,5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver