HP logo

HP Compaq CQ2910ED AMD E E1-1200 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48205
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq CQ2910ED AMD E E1-1200 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Tower PC Black:

HP Compaq CQ2910ED, 1,4 GHz, AMD E, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description HP Compaq CQ2910ED AMD E E1-1200 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Tower PC Black:

HP Compaq CQ2910ED. Processor frequency: 1,4 GHz, Processor family: AMD E, Processor model: E1-1200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.