HP logo

HP EliteBook 8570p Intel® Core™ i7 i7-3740QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7570M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40783
Info modified on:
24 Jan 2025, 20:30:00
Short summary description HP EliteBook 8570p Intel® Core™ i7 i7-3740QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7570M Windows 7 Professional:

HP EliteBook 8570p, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8570p Intel® Core™ i7 i7-3740QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7570M Windows 7 Professional:

HP EliteBook 8570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Professional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.