HP logo

HP EliteBook 8570w (Workstation) Win7 CH Intel® Core™ i7 i7-3720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4000 Windows 7 Professional German

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44670
Info modified on:
22 Jan 2025, 05:48:50
Short summary description HP EliteBook 8570w (Workstation) Win7 CH Intel® Core™ i7 i7-3720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4000 Windows 7 Professional German:

HP EliteBook 8570w (Workstation) Win7 CH, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 8570w (Workstation) Win7 CH Intel® Core™ i7 i7-3720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4000 Windows 7 Professional German:

HP EliteBook 8570w (Workstation) Win7 CH. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.