HP logo

HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48060
Info modified on:
14 Jun 2025, 03:46:19
End of life date:
27 Feb 2014
Short summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Elite 8300, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Elite 8300. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.