HP logo

HP C2J94AT graphics card NVIDIA Quadro K4000 3 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44587
Info modified on:
02 Sept 2024, 20:30:24
End of life date:
31 May 2015
Short summary description HP C2J94AT graphics card NVIDIA Quadro K4000 3 GB GDDR5:

HP C2J94AT, Quadro K4000, 3 GB, GDDR5, 192 bit, 3840 x 2160 pixels, PCI Express x16

Long summary description HP C2J94AT graphics card NVIDIA Quadro K4000 3 GB GDDR5:

HP C2J94AT. Graphics processor family: NVIDIA, Graphics processor: Quadro K4000, Processor frequency: 0 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.