HP Pavilion g7-2203sd, AMD A8, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB, Windows 8
HP Pavilion g7-2203sd. Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7640G. Operating system installed: Windows 8. Product color: Black. Weight: 2,98 kg