HP Compaq Elite 8200, 2,9 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional
HP Compaq Elite 8200. Processor frequency: 2,9 GHz, Processor family: Intel® Pentium®, Processor model: G850. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Weight: 9,3 kg. Product color: Black