HP logo

HP Compaq dc7800 convertible minitower pc + L2245W Intel® Core™2 Duo E6750 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137867
Info modified on:
19 Mar 2021, 15:59:38
Short summary description HP Compaq dc7800 convertible minitower pc + L2245W Intel® Core™2 Duo E6750 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100:

HP Compaq dc7800 convertible minitower pc + L2245W, 2,66 GHz, Intel® Core™2 Duo, E6750, 2 GB, 250 GB, DVD Super Multi

Long summary description HP Compaq dc7800 convertible minitower pc + L2245W Intel® Core™2 Duo E6750 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100:

HP Compaq dc7800 convertible minitower pc + L2245W. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6750. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Chassis type: Mini Tower. Product type: PC. Weight: 11,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.