HP logo

HP dc7800 + Microsoft Office SBE 2007 (GE318T) Intel® Core™2 Duo E6850 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15964
Info modified on:
14 Mar 2024, 19:37:02
Short summary description HP dc7800 + Microsoft Office SBE 2007 (GE318T) Intel® Core™2 Duo E6850 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF PC:

HP dc7800 + Microsoft Office SBE 2007 (GE318T), 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description HP dc7800 + Microsoft Office SBE 2007 (GE318T) Intel® Core™2 Duo E6850 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business SFF PC:

HP dc7800 + Microsoft Office SBE 2007 (GE318T). Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6850. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.