HP logo

HP ProBook 4340s + Microsoft Office 2010 PKC Intel® Core™ i3 i3-2370M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24614
Info modified on:
27 Jan 2025, 08:39:56
Short summary description HP ProBook 4340s + Microsoft Office 2010 PKC Intel® Core™ i3 i3-2370M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP ProBook 4340s + Microsoft Office 2010 PKC, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4340s + Microsoft Office 2010 PKC Intel® Core™ i3 i3-2370M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP ProBook 4340s + Microsoft Office 2010 PKC. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 2,04 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.