HP logo

HP Intel Celeron G550 processor 2,6 GHz 2 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39817
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Celeron G550 processor 2,6 GHz 2 MB L3:

HP Intel Celeron G550, Intel® Celeron® G, LGA 1155 (Socket H2), 32 nm, G550, 2,6 GHz, 64-bit

Long summary description HP Intel Celeron G550 processor 2,6 GHz 2 MB L3:

HP Intel Celeron G550. Processor family: Intel® Celeron® G, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1000 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2. Processor package size: 37.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.