location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA GeForce GT630 DP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4J92AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111212184 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:43:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2016
Product end of life date
Bullet Points HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce GT 630 2 GB GDDR3
  • - 2048 x 1536 pixels 128 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
Guarantee: Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3 :
The short editorial description of HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3

NVIDIA GeForce GT630 DP (2GB) PCIe x16 Graphics Card
More>>>
Short summary description HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3:
This short summary of the HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA GeForce GT630 DP, GeForce GT 630, 2 GB, GDDR3, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3:
This is an auto-generated long summary of HP NVIDIA GeForce GT630 DP GeForce GT 630 2 GB GDDR3 based on the first three specs of the first five spec groups.

HP NVIDIA GeForce GT630 DP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 630
Maximum resolution *
2048 x 1536 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
2
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.2
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Country Distributor
United Kingdom 1 distributor(s)