HP logo

HP Pavilion g6-1335sa AMD E E2-3000M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Purple

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9765
Info modified on:
25 Jan 2025, 22:08:29
End of life date:
19 Sept 2012
Short summary description HP Pavilion g6-1335sa AMD E E2-3000M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Purple:

HP Pavilion g6-1335sa, AMD E, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion g6-1335sa AMD E E2-3000M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Purple:

HP Pavilion g6-1335sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-3000M, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6380G. Operating system installed: Windows 7 Home Premium. Product color: Purple

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.