HP logo

HP Pavilion h9-1120ef Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 7950 Windows 7 Home Premium Desktop PC Black, Red, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6926
Info modified on:
07 Oct 2024, 17:48:52
End of life date:
30 Dec 2012
Short summary description HP Pavilion h9-1120ef Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 7950 Windows 7 Home Premium Desktop PC Black, Red, White:

HP Pavilion h9-1120ef, 3,1 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion h9-1120ef Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 7950 Windows 7 Home Premium Desktop PC Black, Red, White:

HP Pavilion h9-1120ef. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 7950. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Desktop. Product type: PC. Product color: Black, Red, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.