HP logo

HP ProBook 4540s Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55040
Info modified on:
13 Jun 2025, 17:13:46
End of life date:
31 Oct 2012
Short summary description HP ProBook 4540s Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP ProBook 4540s, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP ProBook 4540s Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP ProBook 4540s. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7650M. Operating system installed: Windows 7 Professional. Weight: 2,47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.