HP logo

HP Compaq Elite 8300 CMT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 520 GB HDD,SSD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75802
Info modified on:
23 Jul 2024, 20:56:55
Short summary description HP Compaq Elite 8300 CMT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 520 GB HDD,SSD Windows 7 Professional Micro Tower PC Black:

HP Compaq Elite 8300 CMT, 3,4 GHz, Intel® Core™ i7, 4 GB, 520 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 CMT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 520 GB HDD,SSD Windows 7 Professional Micro Tower PC Black:

HP Compaq Elite 8300 CMT. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 520 GB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.