HP logo

HP ATI Radeon HD 4550 AMD Radeon HD4550 0,25 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28152
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Jun 2011
Short summary description HP ATI Radeon HD 4550 AMD Radeon HD4550 0,25 GB GDDR3:

HP ATI Radeon HD 4550, Radeon HD4550, 0,25 GB, GDDR3, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP ATI Radeon HD 4550 AMD Radeon HD4550 0,25 GB GDDR3:

HP ATI Radeon HD 4550. Graphics processor family: AMD, Graphics processor: Radeon HD4550. Discrete graphics card memory: 0,25 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.