HP logo

HP Pavilion g6-1310ax AMD A4 A4-3305M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42115
Info modified on:
23 Jan 2025, 18:33:32
Short summary description HP Pavilion g6-1310ax AMD A4 A4-3305M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey:

HP Pavilion g6-1310ax, AMD A4, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g6-1310ax AMD A4 A4-3305M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey:

HP Pavilion g6-1310ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3305M, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: Windows 7 Home Premium. Product color: Charcoal, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.