HP logo

HP 635 AMD E E-450 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78508
Info modified on:
24 Jan 2025, 20:22:32
End of life date:
01 Jul 2012
Short summary description HP 635 AMD E E-450 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Silver:

HP 635, AMD E, 1,65 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 635 AMD E E-450 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Silver:

HP 635. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.