HP logo

HP ProBook A1D36EA laptop Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18174
Info modified on:
13 Jun 2025, 17:01:13
End of life date:
31 Dec 2011
Short summary description HP ProBook A1D36EA laptop Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP ProBook A1D36EA, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook A1D36EA laptop Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP ProBook A1D36EA. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.