HP logo

HP Pavilion HPE h8-1080fr Intel® Core™ i7 i7-2600 12 GB DDR3-SDRAM 3 TB AMD Radeon HD 6850 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8966
Info modified on:
23 Jul 2024, 20:55:36
End of life date:
05 Dec 2011
Short summary description HP Pavilion HPE h8-1080fr Intel® Core™ i7 i7-2600 12 GB DDR3-SDRAM 3 TB AMD Radeon HD 6850 Windows 7 Home Premium Desktop PC Black:

HP Pavilion HPE h8-1080fr, 3,4 GHz, Intel® Core™ i7, 12 GB, 3 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion HPE h8-1080fr Intel® Core™ i7 i7-2600 12 GB DDR3-SDRAM 3 TB AMD Radeon HD 6850 Windows 7 Home Premium Desktop PC Black:

HP Pavilion HPE h8-1080fr. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6850. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.