HP Victus Gaming 16-s1003nt, AMD Ryzen™ 7, 40,9 cm (16.1"), 1920 x 1080 pixels, 32 GB, 2 TB, FreeDOS
HP Victus Gaming 16-s1003nt. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8840H. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: FreeDOS. Product color: Blue