HP logo

HP OMEN by HP Obelisk 875-0301nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11879
Info modified on:
11 Nov 2024, 16:52:11
End of life date:
01 Mar 2021
Short summary description HP OMEN by HP Obelisk 875-0301nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-0301nf, 3,6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 1,51 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-0301nf AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 5700 XT Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-0301nf. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10, Discrete graphics card model: AMD Radeon RX 5700 XT. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.