HP logo

HP 290 G2 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 128 GB SSD FreeDOS SFF PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14390
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2021
Short summary description HP 290 G2 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 128 GB SSD FreeDOS SFF PC Black:

HP 290 G2, 3,6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 128 GB, FreeDOS

Long summary description HP 290 G2 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 128 GB SSD FreeDOS SFF PC Black:

HP 290 G2. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.