HP logo

HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220201
Info modified on:
30 Dec 2024, 17:23:54
End of life date:
31 Aug 2023
Short summary description HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP OMEN 27i, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP OMEN 27i. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.