HP logo

HP Pavilion 27-ca2005nt Intel® Core™ i7 i7-13700T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 FreeDOS Wi-Fi 6 (802.11ax) White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3486
Info modified on:
10 Aug 2023, 20:11:29
Short summary description HP Pavilion 27-ca2005nt Intel® Core™ i7 i7-13700T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 FreeDOS Wi-Fi 6 (802.11ax) White:

HP Pavilion 27-ca2005nt, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, FreeDOS

Long summary description HP Pavilion 27-ca2005nt Intel® Core™ i7 i7-13700T 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 FreeDOS Wi-Fi 6 (802.11ax) White:

HP Pavilion 27-ca2005nt. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Built-in camera. Operating system installed: FreeDOS. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.