HP logo

HP ProBook 640 G2 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10815
Info modified on:
25 Jan 2025, 22:51:32
Short summary description HP ProBook 640 G2 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 640 G2, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProBook 640 G2 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 640 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black, Silver. Weight: 1,95 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.