HP ProBook 640 G4, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 16 GB, 512 GB, Silver
HP ProBook 640 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Silver. Weight: 1,73 kg