HP Pavilion 15-cw1511sa, AMD Ryzen™ 3, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB
HP Pavilion 15-cw1511sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3300U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue