HP logo

HP NVIDIA RTX 6000 Ada 48 GB GDDR6

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11780
Info modified on:
04 Feb 2025, 19:16:24
Short summary description HP NVIDIA RTX 6000 Ada 48 GB GDDR6:

HP NVIDIA RTX 6000 Ada, RTX 6000 Ada, 48 GB, GDDR6, 384 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description HP NVIDIA RTX 6000 Ada 48 GB GDDR6:

HP NVIDIA RTX 6000 Ada. Graphics processor family: NVIDIA, Graphics processor: RTX 6000 Ada. Discrete graphics card memory: 48 GB, Graphics card memory type: GDDR6, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.