HP logo

HP Intel Xeon E5-2637 v3 processor 3,5 GHz 15 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36157
Info modified on:
17 Jul 2025, 16:37:21
Short summary description HP Intel Xeon E5-2637 v3 processor 3,5 GHz 15 MB Smart Cache:

HP Intel Xeon E5-2637 v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, E5-2637V3, 3,5 GHz, 64-bit

Long summary description HP Intel Xeon E5-2637 v3 processor 3,5 GHz 15 MB Smart Cache:

HP Intel Xeon E5-2637 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: Z840 Z640

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.