HP logo

HP Pro 400 G9 Intel® Pentium® Gold G7400 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3558
Info modified on:
14 Apr 2025, 20:05:05
Short summary description HP Pro 400 G9 Intel® Pentium® Gold G7400 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Tower PC Black:

HP Pro 400 G9, Intel® Pentium® Gold, G7400, 4 GB, DDR4-SDRAM, 256 GB, FreeDOS

Long summary description HP Pro 400 G9 Intel® Pentium® Gold G7400 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Tower PC Black:

HP Pro 400 G9. Processor family: Intel® Pentium® Gold, Processor model: G7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 710. Operating system installed: FreeDOS. Power supply: 400 W. Chassis type: Tower. Product type: PC. Weight: 5,31 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.